multicomp PRO Through Hole Metal Film Resistor, Mcmf0W4 Series, 20.5 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro MCMF0W4DF2052A50

Description
Through Hole Metal Film Resistor, MCMF0W4 Series, 20.5 kohm, 250 mW, - 0.5%, 250 V RoHS Compliant: Yes
Description
Through Hole Metal Film Resistor, MCMF0W4 Series, 20.5 kohm, 250 mW, - 0.5%, 250 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, MCMF0W4 Series, features a resistance value of 20.5 kΩ, a power rating of 250 mW, and a tolerance of ±0.5%. It is designed to operate at a maximum voltage of 250 V and is compliant with RoHS standards. The resistor is constructed with a nichrome element, providing stable performance across various environments, and features multiple epoxy coatings for enhanced moisture protection. It exhibits low noise and a low temperature coefficient, making it suitable for precision applications. The resistor also meets rigorous performance specifications, including high insulation resistance and resistance to soldering heat, ensuring reliability in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, MCMF0W4 Series, features a resistance value of 20.5 kΩ, a power rating of 250 mW, and a tolerance of ±0.5%. It is designed to operate at a maximum voltage of 250 V and is compliant with RoHS standards. The resistor is constructed with a nichrome element, providing stable performance across various environments, and features multiple epoxy coatings for enhanced moisture protection. It exhibits low noise and a low temperature coefficient, making it suitable for precision applications. The resistor also meets rigorous performance specifications, including high insulation resistance and resistance to soldering heat, ensuring reliability in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mcmf0W4 Series, 20.5 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro - 01P3737 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mcmf0W4 Series, 20.5 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro
01P3737
Through Hole Metal Film Resistor, Mcmf0W4 Series, 20.5 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro 01P3737
Through Hole Metal Film Resistor, MCMF0W4 Series, 20.5 kohm, 250 mW, - 0.5%, 250 V RoHS Compliant: Yes

Through Hole Metal Film Resistor, MCMF0W4 Series, 20.5 kohm, 250 mW, - 0.5%, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01P3737
Product Name Through Hole Metal Film Resistor, Mcmf0W4 Series, 20.5 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers