multicomp PRO Through Hole Metal Film Resistor, Mcmf0W4 Series, 2.05 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro MCMF0W4DF2051A50

Description
Through Hole Metal Film Resistor, MCMF0W4 Series, 2.05 kohm, 250 mW, - 0.5%, 250 V RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MCMF0W4 Series, 2.05 kohm, 250 mW, - 0.5%, 250 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mcmf0W4 Series, 2.05 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro - 01P3736 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mcmf0W4 Series, 2.05 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro
01P3736
Through Hole Metal Film Resistor, Mcmf0W4 Series, 2.05 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro 01P3736
Through Hole Metal Film Resistor, MCMF0W4 Series, 2.05 kohm, 250 mW, - 0.5%, 250 V RoHS Compliant: Yes

Through Hole Metal Film Resistor, MCMF0W4 Series, 2.05 kohm, 250 mW, - 0.5%, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01P3736
Product Name Through Hole Metal Film Resistor, Mcmf0W4 Series, 2.05 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details