multicomp PRO Through Hole Metal Film Resistor, Mcmf0W4 Series, 169 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro MCMF0W4DF1693A50

Description
Through Hole Metal Film Resistor, MCMF0W4 Series, 169 kohm, 250 mW, - 0.5%, 250 V RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MCMF0W4 Series, 169 kohm, 250 mW, - 0.5%, 250 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mcmf0W4 Series, 169 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro - 01P3723 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mcmf0W4 Series, 169 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro
01P3723
Through Hole Metal Film Resistor, Mcmf0W4 Series, 169 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro 01P3723
Through Hole Metal Film Resistor, MCMF0W4 Series, 169 kohm, 250 mW, - 0.5%, 250 V RoHS Compliant: Yes

Through Hole Metal Film Resistor, MCMF0W4 Series, 169 kohm, 250 mW, - 0.5%, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01P3723
Product Name Through Hole Metal Film Resistor, Mcmf0W4 Series, 169 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details