multicomp PRO Res, 140R, 250Mw, Axial, Metal Film; Resistance Multicomp Pro MCMF0W4DF1400A50

Description
RES, 140R, 250MW, AXIAL, METAL FILM; Resistance:140ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RES, 140R, 250MW, AXIAL, METAL FILM; Resistance:140ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 140R, 250Mw, Axial, Metal Film; Resistance Multicomp Pro - 01P3705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140R, 250Mw, Axial, Metal Film; Resistance Multicomp Pro
01P3705
Res, 140R, 250Mw, Axial, Metal Film; Resistance Multicomp Pro 01P3705
RES, 140R, 250MW, AXIAL, METAL FILM; Resistance:140ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 140R, 250MW, AXIAL, METAL FILM; Resistance:140ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01P3705
Product Name Res, 140R, 250Mw, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 140 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details