multicomp PRO Metal Film Resistor, 10Kohm, 250Mw, 0.5%; Resistance Multicomp Pro MCMF0W4DF1002A50

Description
METAL FILM RESISTOR, 10KOHM, 250mW, 0.5%; Resistance:10kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 10KOHM, 250mW, 0.5%; Resistance:10kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 10Kohm, 250Mw, 0.5%; Resistance Multicomp Pro - 01P3682 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 250Mw, 0.5%; Resistance Multicomp Pro
01P3682
Metal Film Resistor, 10Kohm, 250Mw, 0.5%; Resistance Multicomp Pro 01P3682
METAL FILM RESISTOR, 10KOHM, 250mW, 0.5%; Resistance:10kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 250mW, 0.5%; Resistance:10kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01P3682
Product Name Metal Film Resistor, 10Kohm, 250Mw, 0.5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details