multicomp PRO Metal Film Resistor, 500 Ohm, 250Mw, 0.1%; Resistance Multicomp Pro MCMF0W4BB5000A50

Description
METAL FILM RESISTOR, 500 OHM, 250mW, 0.1%; Resistance:500ohm; Product Range:MCMF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 500 OHM, 250mW, 0.1%; Resistance:500ohm; Product Range:MCMF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 500 Ohm, 250Mw, 0.1%; Resistance Multicomp Pro - 97M6276 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 500 Ohm, 250Mw, 0.1%; Resistance Multicomp Pro
97M6276
Metal Film Resistor, 500 Ohm, 250Mw, 0.1%; Resistance Multicomp Pro 97M6276
METAL FILM RESISTOR, 500 OHM, 250mW, 0.1%; Resistance:500ohm; Product Range:MCMF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 500 OHM, 250mW, 0.1%; Resistance:500ohm; Product Range:MCMF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M6276
Product Name Metal Film Resistor, 500 Ohm, 250Mw, 0.1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 500 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details