multicomp PRO Metal Film Resistor, 20Kohm, 250Mw, 0.1%; Resistance Multicomp Pro MCMF0W4BB2002A50

Description
METAL FILM RESISTOR, 20KOHM, 250mW, 0.1%; Resistance:20kohm; Product Range:MCMF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 20KOHM, 250mW, 0.1%; Resistance:20kohm; Product Range:MCMF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 20Kohm, 250Mw, 0.1%; Resistance Multicomp Pro - 97M6271 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20Kohm, 250Mw, 0.1%; Resistance Multicomp Pro
97M6271
Metal Film Resistor, 20Kohm, 250Mw, 0.1%; Resistance Multicomp Pro 97M6271
METAL FILM RESISTOR, 20KOHM, 250mW, 0.1%; Resistance:20kohm; Product Range:MCMF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 20KOHM, 250mW, 0.1%; Resistance:20kohm; Product Range:MCMF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M6271
Product Name Metal Film Resistor, 20Kohm, 250Mw, 0.1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 20000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details