multicomp PRO Metal Film Resistor, 10Kohm, 250Mw, 0.1%; Resistance Multicomp Pro MCMF0W4BB1002A50

Description
METAL FILM RESISTOR, 10KOHM, 250mW, 0.1%; Resistance:10kohm; Product Range:MCMF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 10KOHM, 250mW, 0.1%; Resistance:10kohm; Product Range:MCMF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 10Kohm, 250Mw, 0.1%; Resistance Multicomp Pro - 97M6268 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 250Mw, 0.1%; Resistance Multicomp Pro
97M6268
Metal Film Resistor, 10Kohm, 250Mw, 0.1%; Resistance Multicomp Pro 97M6268
METAL FILM RESISTOR, 10KOHM, 250mW, 0.1%; Resistance:10kohm; Product Range:MCMF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 250mW, 0.1%; Resistance:10kohm; Product Range:MCMF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M6268
Product Name Metal Film Resistor, 10Kohm, 250Mw, 0.1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details