multicomp PRO Metal Film Resistor, 39Kohm, 500Mw, 1%; Resistance Multicomp Pro MCMF0W2FF3902A10

Description
METAL FILM RESISTOR, 39KOHM, 500mW, 1%; Resistance:39kohm; Product Range:MCMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 39KOHM, 500mW, 1%; Resistance:39kohm; Product Range:MCMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 39Kohm, 500Mw, 1%; Resistance Multicomp Pro - 58K3770 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 39Kohm, 500Mw, 1%; Resistance Multicomp Pro
58K3770
Metal Film Resistor, 39Kohm, 500Mw, 1%; Resistance Multicomp Pro 58K3770
METAL FILM RESISTOR, 39KOHM, 500mW, 1%; Resistance:39kohm; Product Range:MCMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 39KOHM, 500mW, 1%; Resistance:39kohm; Product Range:MCMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K3770
Product Name Metal Film Resistor, 39Kohm, 500Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 39000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details