The Metal Film Resistor, 33Kohm, 500mW, 1% from Multicomp Pro is designed for precision applications, featuring a low temperature coefficient of ±50 PPM/°C and a maximum working voltage of 350V. It offers a power rating of 500mW and is suitable for a resistance range of 10Ω to 1MΩ. The resistor is constructed with a nichrome element, ensuring stable performance across various environments, and is coated with multiple layers of epoxy for enhanced moisture protection. It meets EIA standard color coding and exhibits low noise and voltage coefficients. The resistor is RoHS compliant, making it suitable for environmentally conscious designs.
METAL FILM RESISTOR, 33KOHM, 500mW, 1%; Resistance:33kohm; Product Range:MCMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 58K3764 |
| Product Name | Metal Film Resistor, 33Kohm, 500Mw, 1%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 33000 ohms |
| Tolerance | 1 +/- % |