multicomp PRO Metal Film Resistor, 20 Ohm, 500Mw, 1%; Resistance Multicomp Pro MCMF0W2FF2001A10

Description
METAL FILM RESISTOR, 20 OHM, 500mW, 1%; Resistance:2kohm; Product Range:MCMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Ceramic RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 20 OHM, 500mW, 1%; Resistance:2kohm; Product Range:MCMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 20 Ohm, 500Mw, 1%; Resistance Multicomp Pro - 59K8620 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20 Ohm, 500Mw, 1%; Resistance Multicomp Pro
59K8620
Metal Film Resistor, 20 Ohm, 500Mw, 1%; Resistance Multicomp Pro 59K8620
METAL FILM RESISTOR, 20 OHM, 500mW, 1%; Resistance:2kohm; Product Range:MCMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Ceramic RoHS Compliant: Yes

METAL FILM RESISTOR, 20 OHM, 500mW, 1%; Resistance:2kohm; Product Range:MCMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59K8620
Product Name Metal Film Resistor, 20 Ohm, 500Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Ceramic Composition; MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 2000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers