METAL FILM RESISTOR, 180 OHM, 500mW, 1%; Resistance:180ohm; Product Range:MCMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 58K3744 |
| Product Name | Metal Film Resistor, 180 Ohm, 500Mw, 1%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 180 ohms |
| Tolerance | 1 +/- % |