multicomp PRO Metal Film Resistor, 1Kohm, 500Mw, 0.1%, Radial Leaded; Resistance Multicomp Pro MCMF0S2BB1001A20

Description
METAL FILM RESISTOR, 1KOHM, 500mW, 0.1%, RADIAL LEADED; Resistance:1kohm; Product Range:MCMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:22.36V; Product Diameter:3mm RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 1KOHM, 500mW, 0.1%, RADIAL LEADED; Resistance:1kohm; Product Range:MCMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:22.36V; Product Diameter:3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 1Kohm, 500Mw, 0.1%, Radial Leaded; Resistance Multicomp Pro - 97M6264 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 500Mw, 0.1%, Radial Leaded; Resistance Multicomp Pro
97M6264
Metal Film Resistor, 1Kohm, 500Mw, 0.1%, Radial Leaded; Resistance Multicomp Pro 97M6264
METAL FILM RESISTOR, 1KOHM, 500mW, 0.1%, RADIAL LEADED; Resistance:1kohm; Product Range:MCMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:22.36V; Product Diameter:3mm RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 500mW, 0.1%, RADIAL LEADED; Resistance:1kohm; Product Range:MCMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:22.36V; Product Diameter:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M6264
Product Name Metal Film Resistor, 1Kohm, 500Mw, 0.1%, Radial Leaded; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Axial Leaded
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details