multicomp PRO Metal Film Resistor, 100Kohm, 3W, 5%; Resistance Multicomp Pro MCMF03WJJ0104AA9

Description
METAL FILM RESISTOR, 100KOHM, 3W, 5%; Resistance:100kohm; Product Range:MCMF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 100KOHM, 3W, 5%; Resistance:100kohm; Product Range:MCMF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 100Kohm, 3W, 5%; Resistance Multicomp Pro - 97M4549 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 3W, 5%; Resistance Multicomp Pro
97M4549
Metal Film Resistor, 100Kohm, 3W, 5%; Resistance Multicomp Pro 97M4549
METAL FILM RESISTOR, 100KOHM, 3W, 5%; Resistance:100kohm; Product Range:MCMF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM, 3W, 5%; Resistance:100kohm; Product Range:MCMF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M4549
Product Name Metal Film Resistor, 100Kohm, 3W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 100000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details