multicomp PRO Metal Film Resistor, 10Kohm, 3W, 5%; Resistance Multicomp Pro MCMF03WJJ0103AA9

Description
METAL FILM RESISTOR, 10KOHM, 3W, 5%; Resistance:10kohm; Product Range:MCMF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 10KOHM, 3W, 5%; Resistance:10kohm; Product Range:MCMF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 10Kohm, 3W, 5%; Resistance Multicomp Pro - 97M4548 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 3W, 5%; Resistance Multicomp Pro
97M4548
Metal Film Resistor, 10Kohm, 3W, 5%; Resistance Multicomp Pro 97M4548
METAL FILM RESISTOR, 10KOHM, 3W, 5%; Resistance:10kohm; Product Range:MCMF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 3W, 5%; Resistance:10kohm; Product Range:MCMF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M4548
Product Name Metal Film Resistor, 10Kohm, 3W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details