multicomp PRO Metal Film Resistor, 1Kohm, 3W, 5%; Resistance Multicomp Pro MCMF03WJJ0102AA9

Description
METAL FILM RESISTOR, 1KOHM, 3W, 5%; Resistance:1kohm; Product Range:MCMF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 1KOHM, 3W, 5%; Resistance:1kohm; Product Range:MCMF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 1Kohm, 3W, 5%; Resistance Multicomp Pro - 97M4547 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 3W, 5%; Resistance Multicomp Pro
97M4547
Metal Film Resistor, 1Kohm, 3W, 5%; Resistance Multicomp Pro 97M4547
METAL FILM RESISTOR, 1KOHM, 3W, 5%; Resistance:1kohm; Product Range:MCMF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 3W, 5%; Resistance:1kohm; Product Range:MCMF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M4547
Product Name Metal Film Resistor, 1Kohm, 3W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details