multicomp PRO Metal Film Resistor, 510 Ohm, 2W, 5%; Resistance Multicomp Pro MCMF02WJJ0511A19

Description
METAL FILM RESISTOR, 510 OHM, 2W, 5%; Resistance:510ohm; Product Range:MCMF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 510 OHM, 2W, 5%; Resistance:510ohm; Product Range:MCMF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 510 Ohm, 2W, 5%; Resistance Multicomp Pro - 97M4545 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 510 Ohm, 2W, 5%; Resistance Multicomp Pro
97M4545
Metal Film Resistor, 510 Ohm, 2W, 5%; Resistance Multicomp Pro 97M4545
METAL FILM RESISTOR, 510 OHM, 2W, 5%; Resistance:510ohm; Product Range:MCMF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 510 OHM, 2W, 5%; Resistance:510ohm; Product Range:MCMF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M4545
Product Name Metal Film Resistor, 510 Ohm, 2W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 510 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details