multicomp PRO Metal Film Resistor, 15Kohm, 2W, 5%; Resistance Multicomp Pro MCMF02WJJ0153A10

Description
METAL FILM RESISTOR, 15KOHM, 2W, 5%; Resistance:15kohm; Product Range:MCMF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 15KOHM, 2W, 5%; Resistance:15kohm; Product Range:MCMF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 15Kohm, 2W, 5%; Resistance Multicomp Pro - 99M0858 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15Kohm, 2W, 5%; Resistance Multicomp Pro
99M0858
Metal Film Resistor, 15Kohm, 2W, 5%; Resistance Multicomp Pro 99M0858
METAL FILM RESISTOR, 15KOHM, 2W, 5%; Resistance:15kohm; Product Range:MCMF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 15KOHM, 2W, 5%; Resistance:15kohm; Product Range:MCMF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 99M0858
Product Name Metal Film Resistor, 15Kohm, 2W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details