multicomp PRO Metal Film Resistor, 100 Ohm, 2W, 5%; Resistance Multicomp Pro MCMF02WJJ0101A10

Description
METAL FILM RESISTOR, 100 OHM, 2W, 5%; Resistance:100ohm; Product Range:MCMF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 100 OHM, 2W, 5%; Resistance:100ohm; Product Range:MCMF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 100 Ohm, 2W, 5%; Resistance Multicomp Pro - 99M0856 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 2W, 5%; Resistance Multicomp Pro
99M0856
Metal Film Resistor, 100 Ohm, 2W, 5%; Resistance Multicomp Pro 99M0856
METAL FILM RESISTOR, 100 OHM, 2W, 5%; Resistance:100ohm; Product Range:MCMF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 2W, 5%; Resistance:100ohm; Product Range:MCMF Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 99M0856
Product Name Metal Film Resistor, 100 Ohm, 2W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details