multicomp PRO Metal Film Resistor, 3Kohm, 1W, 5%; Resistance Multicomp Pro MCMF01WJJ0302A10

Description
METAL FILM RESISTOR, 3KOHM, 1W, 5%; Resistance:3kohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 3KOHM, 1W, 5%; Resistance:3kohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 3Kohm, 1W, 5%; Resistance Multicomp Pro - 99M0847 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3Kohm, 1W, 5%; Resistance Multicomp Pro
99M0847
Metal Film Resistor, 3Kohm, 1W, 5%; Resistance Multicomp Pro 99M0847
METAL FILM RESISTOR, 3KOHM, 1W, 5%; Resistance:3kohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 3KOHM, 1W, 5%; Resistance:3kohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 99M0847
Product Name Metal Film Resistor, 3Kohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 3000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details