multicomp PRO Metal Film Resistor, 22Kohm, 1W, 5%; Resistance Multicomp Pro MCMF01WJJ0223A10

Description
METAL FILM RESISTOR, 22KOHM, 1W, 5%; Resistance:22kohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 22KOHM, 1W, 5%; Resistance:22kohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 22Kohm, 1W, 5%; Resistance Multicomp Pro - 97M4538 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22Kohm, 1W, 5%; Resistance Multicomp Pro
97M4538
Metal Film Resistor, 22Kohm, 1W, 5%; Resistance Multicomp Pro 97M4538
METAL FILM RESISTOR, 22KOHM, 1W, 5%; Resistance:22kohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 22KOHM, 1W, 5%; Resistance:22kohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M4538
Product Name Metal Film Resistor, 22Kohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details