multicomp PRO Metal Film Resistor, 1.2Kohm, 1W, 5%; Resistance Multicomp Pro MCMF01WJJ0122A10

Description
METAL FILM RESISTOR, 1.2KOHM, 1W, 5%; Resistance:1.2kohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 1.2KOHM, 1W, 5%; Resistance:1.2kohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 1.2Kohm, 1W, 5%; Resistance Multicomp Pro - 97M4534 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.2Kohm, 1W, 5%; Resistance Multicomp Pro
97M4534
Metal Film Resistor, 1.2Kohm, 1W, 5%; Resistance Multicomp Pro 97M4534
METAL FILM RESISTOR, 1.2KOHM, 1W, 5%; Resistance:1.2kohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.2KOHM, 1W, 5%; Resistance:1.2kohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M4534
Product Name Metal Film Resistor, 1.2Kohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details