multicomp PRO Metal Film Resistor, 1Mohm, 1W, 5%; Resistance Multicomp Pro MCMF01WJJ0105A10

Description
METAL FILM RESISTOR, 1MOHM, 1W, 5%; Resistance:1Mohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film; Product Diameter:5mmRoHS Compliant: Yes
Description
METAL FILM RESISTOR, 1MOHM, 1W, 5%; Resistance:1Mohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film; Product Diameter:5mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 1Mohm, 1W, 5%; Resistance Multicomp Pro - 97M4533 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 1W, 5%; Resistance Multicomp Pro
97M4533
Metal Film Resistor, 1Mohm, 1W, 5%; Resistance Multicomp Pro 97M4533
METAL FILM RESISTOR, 1MOHM, 1W, 5%; Resistance:1Mohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film; Product Diameter:5mmRoHS Compliant: Yes

METAL FILM RESISTOR, 1MOHM, 1W, 5%; Resistance:1Mohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film; Product Diameter:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M4533
Product Name Metal Film Resistor, 1Mohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details