multicomp PRO Metal Film Resistor, 1Kohm, 1W, 5%; Resistance Multicomp Pro MCMF01WJJ0102A10

Description
METAL FILM RESISTOR, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film; Product Diameter:5mmRoHS Compliant: Yes
Description
METAL FILM RESISTOR, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film; Product Diameter:5mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 1Kohm, 1W, 5%; Resistance Multicomp Pro - 97M4532 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 1W, 5%; Resistance Multicomp Pro
97M4532
Metal Film Resistor, 1Kohm, 1W, 5%; Resistance Multicomp Pro 97M4532
METAL FILM RESISTOR, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film; Product Diameter:5mmRoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 1W, 5%; Resistance:1kohm; Product Range:MCMF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film; Product Diameter:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M4532
Product Name Metal Film Resistor, 1Kohm, 1W, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details