The Through Hole Metal Film Resistor, MCMF Series, part number 45X4722, has a nominal resistance of 47 Ohms and a power rating of 600 mW at an ambient temperature of 70°C. It features a resistance tolerance of ±1% and a maximum working voltage of 250V, with a maximum overload voltage of 500V. The resistor operates within a temperature range of -55°C to +155°C, making it suitable for various applications. Constructed with a metal film resistance element and a ceramic body, this resistor is designed for durability and reliability. It is RoHS compliant, ensuring it meets environmental standards. The axial leaded design allows for easy integration into circuits. This component is ideal for engineers seeking a reliable resistor for precision applications.
Through Hole Metal Film Resistor, MCMF Series, 47 ohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 45X4722 |
| Product Name | Through Hole Metal Film Resistor, Mcmf Series, 47 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |