The Through Hole Metal Film Resistor, MCMF Series, part number 45X4726, has a nominal resistance of 470 kΩ and a power rating of 600 mW at an ambient temperature of 70°C. It features a resistance tolerance of ±1% and a maximum working voltage of 250 V, with an overload voltage capability of up to 500 V. The resistor operates within a temperature range of -55°C to +155°C, making it suitable for various applications. Constructed with a metal film resistance element and a ceramic body, the resistor is designed for durability and reliability. It is RoHS compliant, ensuring it meets environmental standards. The axial leaded design allows for easy integration into circuits. This component is ideal for engineers seeking a reliable resistor for precision applications.
Through Hole Metal Film Resistor, MCMF Series, 470 kohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 45X4726 |
| Product Name | Through Hole Metal Film Resistor, Mcmf Series, 470 Kohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |