multicomp PRO Res, 470R, 600Mw, Axial, Metal Film; Resistance Multicomp Pro MCMF006FF4700A50

Description
RES, 470R, 600MW, AXIAL, METAL FILM; Resistance:470ohm; Product Range:MCMF Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RES, 470R, 600MW, AXIAL, METAL FILM; Resistance:470ohm; Product Range:MCMF Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 600Mw, Axial, Metal Film; Resistance Multicomp Pro - 45X4723 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 600Mw, Axial, Metal Film; Resistance Multicomp Pro
45X4723
Res, 470R, 600Mw, Axial, Metal Film; Resistance Multicomp Pro 45X4723
RES, 470R, 600MW, AXIAL, METAL FILM; Resistance:470ohm; Product Range:MCMF Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 470R, 600MW, AXIAL, METAL FILM; Resistance:470ohm; Product Range:MCMF Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X4723
Product Name Res, 470R, 600Mw, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 470 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details