multicomp PRO Through Hole Metal Film Resistor, Mcmf Series, 39 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro MCMF006FF390JA50

Description
Through Hole Metal Film Resistor, MCMF Series, 39 ohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MCMF Series, 39 ohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mcmf Series, 39 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro - 45X4712 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mcmf Series, 39 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
45X4712
Through Hole Metal Film Resistor, Mcmf Series, 39 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro 45X4712
Through Hole Metal Film Resistor, MCMF Series, 39 ohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MCMF Series, 39 ohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X4712
Product Name Through Hole Metal Film Resistor, Mcmf Series, 39 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details