multicomp PRO Through Hole Metal Film Resistor, Mcmf Series, 39 Kohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro MCMF006FF3902A50

Description
Through Hole Metal Film Resistor, MCMF Series, 39 kohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Description
Through Hole Metal Film Resistor, MCMF Series, 39 kohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, MCMF Series, with a resistance value of 39 kΩ, is rated for a power of 600 mW and has a tolerance of ±1%. It can operate at a maximum voltage of 250 V and is compliant with RoHS standards. The resistor is designed for a wide operating temperature range of -55°C to +155°C, making it suitable for various applications. The construction includes a metal film resistance element and is encapsulated in an insulated epoxy resin coating. This component is ideal for engineers seeking reliable performance in their electronic designs.

Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, MCMF Series, with a resistance value of 39 kΩ, is rated for a power of 600 mW and has a tolerance of ±1%. It can operate at a maximum voltage of 250 V and is compliant with RoHS standards. The resistor is designed for a wide operating temperature range of -55°C to +155°C, making it suitable for various applications. The construction includes a metal film resistance element and is encapsulated in an insulated epoxy resin coating. This component is ideal for engineers seeking reliable performance in their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mcmf Series, 39 Kohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro - 45X4715 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mcmf Series, 39 Kohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
45X4715
Through Hole Metal Film Resistor, Mcmf Series, 39 Kohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro 45X4715
Through Hole Metal Film Resistor, MCMF Series, 39 kohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MCMF Series, 39 kohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X4715
Product Name Through Hole Metal Film Resistor, Mcmf Series, 39 Kohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details