multicomp PRO Through Hole Metal Film Resistor, Mcmf Series, 36 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro MCMF006FF360JA50

Description
Through Hole Metal Film Resistor, MCMF Series, 36 ohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MCMF Series, 36 ohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mcmf Series, 36 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro - 45X4707 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mcmf Series, 36 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
45X4707
Through Hole Metal Film Resistor, Mcmf Series, 36 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro 45X4707
Through Hole Metal Film Resistor, MCMF Series, 36 ohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MCMF Series, 36 ohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X4707
Product Name Through Hole Metal Film Resistor, Mcmf Series, 36 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details