multicomp PRO Res, 3K3, 600Mw, Axial, Metal Film; Resistance Multicomp Pro MCMF006FF3301A50

Description
RES, 3K3, 600MW, AXIAL, METAL FILM; Resistance:3.3kohm; Product Range:MCMF Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RES, 3K3, 600MW, AXIAL, METAL FILM; Resistance:3.3kohm; Product Range:MCMF Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K3, 600Mw, Axial, Metal Film; Resistance Multicomp Pro - 45X4704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 600Mw, Axial, Metal Film; Resistance Multicomp Pro
45X4704
Res, 3K3, 600Mw, Axial, Metal Film; Resistance Multicomp Pro 45X4704
RES, 3K3, 600MW, AXIAL, METAL FILM; Resistance:3.3kohm; Product Range:MCMF Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 3K3, 600MW, AXIAL, METAL FILM; Resistance:3.3kohm; Product Range:MCMF Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X4704
Product Name Res, 3K3, 600Mw, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 3300 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details