multicomp PRO Through Hole Metal Film Resistor, Mcmf Series, 330 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro MCMF006FF3300A50

Description
Through Hole Metal Film Resistor, MCMF Series, 330 ohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MCMF Series, 330 ohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mcmf Series, 330 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro - 45X4703 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mcmf Series, 330 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
45X4703
Through Hole Metal Film Resistor, Mcmf Series, 330 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro 45X4703
Through Hole Metal Film Resistor, MCMF Series, 330 ohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MCMF Series, 330 ohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X4703
Product Name Through Hole Metal Film Resistor, Mcmf Series, 330 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details