multicomp PRO Through Hole Metal Film Resistor, Mcmf Series, 27 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro MCMF006FF270JA50

Description
Through Hole Metal Film Resistor, MCMF Series, 27 ohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MCMF Series, 27 ohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mcmf Series, 27 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro - 45X4692 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mcmf Series, 27 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
45X4692
Through Hole Metal Film Resistor, Mcmf Series, 27 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro 45X4692
Through Hole Metal Film Resistor, MCMF Series, 27 ohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MCMF Series, 27 ohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X4692
Product Name Through Hole Metal Film Resistor, Mcmf Series, 27 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details