multicomp PRO Through Hole Metal Film Resistor, Mcmf Series, 13 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro MCMF006FF130JA50

Description
Through Hole Metal Film Resistor, MCMF Series, 13 ohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MCMF Series, 13 ohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mcmf Series, 13 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro - 45X4657 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mcmf Series, 13 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
45X4657
Through Hole Metal Film Resistor, Mcmf Series, 13 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro 45X4657
Through Hole Metal Film Resistor, MCMF Series, 13 ohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MCMF Series, 13 ohm, 600 mW, - 1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X4657
Product Name Through Hole Metal Film Resistor, Mcmf Series, 13 Ohm, 600 Mw, 1%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details