multicomp PRO Res, 1K2, 600Mw, Axial, Metal Film; Resistance Multicomp Pro MCMF006FF1201A50

Description
RES, 1K2, 600MW, AXIAL, METAL FILM; Resistance:1.2kohm; Product Range:MCMF Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RES, 1K2, 600MW, AXIAL, METAL FILM; Resistance:1.2kohm; Product Range:MCMF Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K2, 600Mw, Axial, Metal Film; Resistance Multicomp Pro - 45X4654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 600Mw, Axial, Metal Film; Resistance Multicomp Pro
45X4654
Res, 1K2, 600Mw, Axial, Metal Film; Resistance Multicomp Pro 45X4654
RES, 1K2, 600MW, AXIAL, METAL FILM; Resistance:1.2kohm; Product Range:MCMF Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 1K2, 600MW, AXIAL, METAL FILM; Resistance:1.2kohm; Product Range:MCMF Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X4654
Product Name Res, 1K2, 600Mw, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details