multicomp PRO Res, 100K, 600Mw, Axial, Metal Film; Resistance Multicomp Pro MCMF006FF1003A50

Description
RES, 100K, 600MW, AXIAL, METAL FILM; Resistance:100kohm; Product Range:MCMF Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 600MW, AXIAL, METAL FILM; Resistance:100kohm; Product Range:MCMF Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 600Mw, Axial, Metal Film; Resistance Multicomp Pro - 45X4644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 600Mw, Axial, Metal Film; Resistance Multicomp Pro
45X4644
Res, 100K, 600Mw, Axial, Metal Film; Resistance Multicomp Pro 45X4644
RES, 100K, 600MW, AXIAL, METAL FILM; Resistance:100kohm; Product Range:MCMF Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 100K, 600MW, AXIAL, METAL FILM; Resistance:100kohm; Product Range:MCMF Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X4644
Product Name Res, 100K, 600Mw, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 100000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details