multicomp PRO Fuse, Radial, Slow Blow, 4A; Fuse Current Multicomp Pro MCMET 4A 250V

Description
FUSE, RADIAL, SLOW BLOW, 4A; Fuse Current:4A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:40A RoHS Compliant: Yes
Datasheet
Description
FUSE, RADIAL, SLOW BLOW, 4A; Fuse Current:4A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Radial, Slow Blow, 4A; Fuse Current Multicomp Pro - 95M6611 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Radial, Slow Blow, 4A; Fuse Current Multicomp Pro
95M6611
Fuse, Radial, Slow Blow, 4A; Fuse Current Multicomp Pro 95M6611
FUSE, RADIAL, SLOW BLOW, 4A; Fuse Current:4A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:40A RoHS Compliant: Yes

FUSE, RADIAL, SLOW BLOW, 4A; Fuse Current:4A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6611
Product Name Fuse, Radial, Slow Blow, 4A; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002211002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 4 amps
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details