multicomp PRO Fuse, Pcb, 315Ma, 250V, Slow Blow; Fuse Current Multicomp Pro MCMET 315MA 250V

Description
FUSE, PCB, 315mA, 250V, SLOW BLOW; Fuse Current:315mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Diameter:8.35mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 315mA, 250V, SLOW BLOW; Fuse Current:315mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Diameter:8.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 315Ma, 250V, Slow Blow; Fuse Current Multicomp Pro - 95M6610 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 315Ma, 250V, Slow Blow; Fuse Current Multicomp Pro
95M6610
Fuse, Pcb, 315Ma, 250V, Slow Blow; Fuse Current Multicomp Pro 95M6610
FUSE, PCB, 315mA, 250V, SLOW BLOW; Fuse Current:315mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Diameter:8.35mm RoHS Compliant: Yes

FUSE, PCB, 315mA, 250V, SLOW BLOW; Fuse Current:315mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Diameter:8.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6610
Product Name Fuse, Pcb, 315Ma, 250V, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers
Fuses - 002311403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers