multicomp PRO Fuse, Pcb, 800Ma, 250V, Fast Acting; Fuse Current Multicomp Pro MCMEF 800MA 250V

Description
FUSE, PCB, 800mA, 250V, FAST ACTING; Fuse Current:800mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Length:7.7mmRoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 800mA, 250V, FAST ACTING; Fuse Current:800mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Length:7.7mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 800Ma, 250V, Fast Acting; Fuse Current Multicomp Pro - 08N3253 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 800Ma, 250V, Fast Acting; Fuse Current Multicomp Pro
08N3253
Fuse, Pcb, 800Ma, 250V, Fast Acting; Fuse Current Multicomp Pro 08N3253
FUSE, PCB, 800mA, 250V, FAST ACTING; Fuse Current:800mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Length:7.7mmRoHS Compliant: Yes

FUSE, PCB, 800mA, 250V, FAST ACTING; Fuse Current:800mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Length:7.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 08N3253
Product Name Fuse, Pcb, 800Ma, 250V, Fast Acting; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers