multicomp PRO Fuse, Pcb, 3.15A, 250V, Fast Acting; Fuse Current Multicomp Pro MCMEF 3.15A 250V

Description
FUSE, PCB, 3.15A, 250V, FAST ACTING; Fuse Current:3.15A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Length:7.7mmRoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 3.15A, 250V, FAST ACTING; Fuse Current:3.15A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Length:7.7mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 3.15A, 250V, Fast Acting; Fuse Current Multicomp Pro - 08N3252 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 3.15A, 250V, Fast Acting; Fuse Current Multicomp Pro
08N3252
Fuse, Pcb, 3.15A, 250V, Fast Acting; Fuse Current Multicomp Pro 08N3252
FUSE, PCB, 3.15A, 250V, FAST ACTING; Fuse Current:3.15A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Length:7.7mmRoHS Compliant: Yes

FUSE, PCB, 3.15A, 250V, FAST ACTING; Fuse Current:3.15A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Length:7.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 08N3252
Product Name Fuse, Pcb, 3.15A, 250V, Fast Acting; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8365DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002342005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 16 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details