multicomp PRO Fuse, Pcb, 2.5A, 250V, Fast Acting; Fuse Current Multicomp Pro MCMEF 2.5A 250V

Description
FUSE, PCB, 2.5A, 250V, FAST ACTING; Fuse Current:2.5A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Length:7.7mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 2.5A, 250V, FAST ACTING; Fuse Current:2.5A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Length:7.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 2.5A, 250V, Fast Acting; Fuse Current Multicomp Pro - 08N3250 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2.5A, 250V, Fast Acting; Fuse Current Multicomp Pro
08N3250
Fuse, Pcb, 2.5A, 250V, Fast Acting; Fuse Current Multicomp Pro 08N3250
FUSE, PCB, 2.5A, 250V, FAST ACTING; Fuse Current:2.5A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Length:7.7mm RoHS Compliant: Yes

FUSE, PCB, 2.5A, 250V, FAST ACTING; Fuse Current:2.5A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A; Length:7.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 08N3250
Product Name Fuse, Pcb, 2.5A, 250V, Fast Acting; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Approvals / Standards RoHS
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002313403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 63 amps
View Details
Surface Mount Fuses - VF154 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers