multicomp PRO Switch, Tactile, Spst, 50Ma, Solder Lug; Product Range Multicomp Pro MCLTL-613R

Description
SWITCH, TACTILE, SPST, 50mA, SOLDER LUG; Product Range:MCLTL-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST, 50mA, SOLDER LUG; Product Range:MCLTL-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst, 50Ma, Solder Lug; Product Range Multicomp Pro - 74M3029 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 50Ma, Solder Lug; Product Range Multicomp Pro
74M3029
Switch, Tactile, Spst, 50Ma, Solder Lug; Product Range Multicomp Pro 74M3029
SWITCH, TACTILE, SPST, 50mA, SOLDER LUG; Product Range:MCLTL-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 50mA, SOLDER LUG; Product Range:MCLTL-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 74M3029
Product Name Switch, Tactile, Spst, 50Ma, Solder Lug; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RGB Illuminated, Sealed, Momentary Action Pushbuttons - LP9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch
View Details
Compact Four Leg Key Pad Dome - 5153TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers