multicomp PRO Switch, Slide, Dpdt, 100Ma, Through Hole; Contact Configuration Multicomp Pro MCLSS22P

Description
SWITCH, SLIDE, DPDT, 100mA, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-Off; Switch Mounting:Surface Mount; Product Range:MCLSS22 Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Orientation:Right Angle RoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, DPDT, 100mA, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-Off; Switch Mounting:Surface Mount; Product Range:MCLSS22 Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Orientation:Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Dpdt, 100Ma, Through Hole; Contact Configuration Multicomp Pro - 74M3028 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 100Ma, Through Hole; Contact Configuration Multicomp Pro
74M3028
Switch, Slide, Dpdt, 100Ma, Through Hole; Contact Configuration Multicomp Pro 74M3028
SWITCH, SLIDE, DPDT, 100mA, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-Off; Switch Mounting:Surface Mount; Product Range:MCLSS22 Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Orientation:Right Angle RoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 100mA, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-Off; Switch Mounting:Surface Mount; Product Range:MCLSS22 Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 74M3028
Product Name Switch, Slide, Dpdt, 100Ma, Through Hole; Contact Configuration Multicomp Pro
Terminal Type Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Subminiature Slide - AS22BB - NKK Switches
Specs
Actuator Type Flush Handle
Terminal Type PC Pin
Current Rating 0.4000 amps
View Details
5 suppliers
Slide Switches - 1825011-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps
View Details
4 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details