multicomp PRO Current Sense Res, 0R082, 5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12JTWSR082

Description
CURRENT SENSE RES, 0R082, 5%, 2 W, 2512; Resistance:0.082ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R082, 5%, 2 W, 2512; Resistance:0.082ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R082, 5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1311 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R082, 5%, 2 W, 2512; Resistance Multicomp Pro
46AC1311
Current Sense Res, 0R082, 5%, 2 W, 2512; Resistance Multicomp Pro 46AC1311
CURRENT SENSE RES, 0R082, 5%, 2 W, 2512; Resistance:0.082ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R082, 5%, 2 W, 2512; Resistance:0.082ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R082, 5%, 2W, 2512; Resistance Multicomp Pro - 51AK1291 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R082, 5%, 2W, 2512; Resistance Multicomp Pro
51AK1291
Current Sense Res, 0R082, 5%, 2W, 2512; Resistance Multicomp Pro 51AK1291
CURRENT SENSE RES, 0R082, 5%, 2W, 2512; Resistance:0.082ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R082, 5%, 2W, 2512; Resistance:0.082ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1311
Product Name Current Sense Res, 0R082, 5%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers