multicomp PRO Current Sense Res, 0R06, 5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12JTWSR060

Description
CURRENT SENSE RES, 0R06, 5%, 2 W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R06, 5%, 2 W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R06, 5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1306 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R06, 5%, 2 W, 2512; Resistance Multicomp Pro
46AC1306
Current Sense Res, 0R06, 5%, 2 W, 2512; Resistance Multicomp Pro 46AC1306
CURRENT SENSE RES, 0R06, 5%, 2 W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R06, 5%, 2 W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R06, 5%, 2W, 2512; Resistance Multicomp Pro - 51AK1286 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R06, 5%, 2W, 2512; Resistance Multicomp Pro
51AK1286
Current Sense Res, 0R06, 5%, 2W, 2512; Resistance Multicomp Pro 51AK1286
CURRENT SENSE RES, 0R06, 5%, 2W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R06, 5%, 2W, 2512; Resistance:0.06ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1306 51AK1286
Product Name Current Sense Res, 0R06, 5%, 2 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R06, 5%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138562DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 2414901 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details