multicomp PRO Current Sense Res, 0R04, 5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12JTWSR040

Description
CURRENT SENSE RES, 0R04, 5%, 2 W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R04, 5%, 2 W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R04, 5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1303 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R04, 5%, 2 W, 2512; Resistance Multicomp Pro
46AC1303
Current Sense Res, 0R04, 5%, 2 W, 2512; Resistance Multicomp Pro 46AC1303
CURRENT SENSE RES, 0R04, 5%, 2 W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R04, 5%, 2 W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R04, 5%, 2W, 2512; Resistance Multicomp Pro - 51AK1283 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R04, 5%, 2W, 2512; Resistance Multicomp Pro
51AK1283
Current Sense Res, 0R04, 5%, 2W, 2512; Resistance Multicomp Pro 51AK1283
CURRENT SENSE RES, 0R04, 5%, 2W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R04, 5%, 2W, 2512; Resistance:0.04ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1303 51AK1283
Product Name Current Sense Res, 0R04, 5%, 2 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R04, 5%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details