multicomp PRO Current Sense Res, 0R035, 5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12JTWSR035

Description
CURRENT SENSE RES, 0R035, 5%, 2 W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R035, 5%, 2 W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R035, 5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1301 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R035, 5%, 2 W, 2512; Resistance Multicomp Pro
46AC1301
Current Sense Res, 0R035, 5%, 2 W, 2512; Resistance Multicomp Pro 46AC1301
CURRENT SENSE RES, 0R035, 5%, 2 W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R035, 5%, 2 W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R035, 5%, 2W, 2512; Resistance Multicomp Pro - 51AK1281 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R035, 5%, 2W, 2512; Resistance Multicomp Pro
51AK1281
Current Sense Res, 0R035, 5%, 2W, 2512; Resistance Multicomp Pro 51AK1281
CURRENT SENSE RES, 0R035, 5%, 2W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R035, 5%, 2W, 2512; Resistance:0.035ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1301
Product Name Current Sense Res, 0R035, 5%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details