multicomp PRO Current Sense Res, 0R03, 5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12JTWSR030

Description
CURRENT SENSE RES, 0R03, 5%, 2 W, 2512; Resistance:0.03ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R03, 5%, 2 W, 2512; Resistance:0.03ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R03, 5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1299 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R03, 5%, 2 W, 2512; Resistance Multicomp Pro
46AC1299
Current Sense Res, 0R03, 5%, 2 W, 2512; Resistance Multicomp Pro 46AC1299
CURRENT SENSE RES, 0R03, 5%, 2 W, 2512; Resistance:0.03ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R03, 5%, 2 W, 2512; Resistance:0.03ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R03, 5%, 2W, 2512; Resistance Multicomp Pro - 51AK1279 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R03, 5%, 2W, 2512; Resistance Multicomp Pro
51AK1279
Current Sense Res, 0R03, 5%, 2W, 2512; Resistance Multicomp Pro 51AK1279
CURRENT SENSE RES, 0R03, 5%, 2W, 2512; Resistance:0.03ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R03, 5%, 2W, 2512; Resistance:0.03ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1299 51AK1279
Product Name Current Sense Res, 0R03, 5%, 2 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R03, 5%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details