multicomp PRO Current Sense Res, 0R025, 5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12JTWSR025

Description
CURRENT SENSE RES, 0R025, 5%, 2 W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R025, 5%, 2 W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R025, 5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1298 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 5%, 2 W, 2512; Resistance Multicomp Pro
46AC1298
Current Sense Res, 0R025, 5%, 2 W, 2512; Resistance Multicomp Pro 46AC1298
CURRENT SENSE RES, 0R025, 5%, 2 W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 5%, 2 W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R025, 5%, 2W, 2512; Resistance Multicomp Pro - 51AK1278 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 5%, 2W, 2512; Resistance Multicomp Pro
51AK1278
Current Sense Res, 0R025, 5%, 2W, 2512; Resistance Multicomp Pro 51AK1278
CURRENT SENSE RES, 0R025, 5%, 2W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 5%, 2W, 2512; Resistance:0.025ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC1298
Product Name Current Sense Res, 0R025, 5%, 2 W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details