multicomp PRO Current Sense Res, 0R02, 5%, 2 W, 2512; Resistance Multicomp Pro MCLRP12JTWSR020

Description
CURRENT SENSE RES, 0R02, 5%, 2 W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R02, 5%, 2 W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R02, 5%, 2 W, 2512; Resistance Multicomp Pro - 46AC1296 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 5%, 2 W, 2512; Resistance Multicomp Pro
46AC1296
Current Sense Res, 0R02, 5%, 2 W, 2512; Resistance Multicomp Pro 46AC1296
CURRENT SENSE RES, 0R02, 5%, 2 W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 5%, 2 W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R02, 5%, 2W, 2512; Resistance Multicomp Pro - 51AK1276 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 5%, 2W, 2512; Resistance Multicomp Pro
51AK1276
Current Sense Res, 0R02, 5%, 2W, 2512; Resistance Multicomp Pro 51AK1276
CURRENT SENSE RES, 0R02, 5%, 2W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 5%, 2W, 2512; Resistance:0.02ohm; Product Range:LRP Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Strip; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC1296 51AK1276
Product Name Current Sense Res, 0R02, 5%, 2 W, 2512; Resistance Multicomp Pro Current Sense Res, 0R02, 5%, 2W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 2512 2512
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data